EN
  • EN
  • DE

NMC27C64Q150

Part No NMC27C64Q150
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 64K PARALLEL 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 64kb
Memory Interface Parallel
Access Time 150ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP Window
Supplier Device Package 28-CDIP
Family Part Number NMC27C64
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 258518-NMC27C64Q150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C64Q150 CAD Model

Description

The ON Semiconductor NMC27C64Q150 is a high-performance 64 Kilobit UV erasable and electrically programmable read-only memory (EPROM) device. It is designed to offer a reliable and durable storage solution for various applications that require a non-volatile memory source. This EPROM is ideal for applications where the memory content is infrequently updated and demands a long data retention period.

With its 150 nanosecond access time, the NMC27C64Q150 provides fast data access, making it suitable for high-speed microprocessor systems. The device is organized as 8,192 words by 8 bits, allowing for a straightforward interfacing with 8-bit microprocessors. Its versatility is further enhanced by its single 5V power supply operation, which simplifies the system power design.

One of the key features of the NMC27C64Q150 is its UV erasable window, which allows users to erase the stored data with ultraviolet light, providing a means for reprogramming and updating the content as needed. This feature is particularly useful for prototyping and testing during the development phase of a product.

The device is packaged in a 28-pin ceramic dual in-line package (CERDIP) with a quartz window, which not only protects the silicon die but also facilitates the UV erasing process. Its high-quality construction ensures that the device can withstand harsh environments and provides a long operational lifespan.

ON Semiconductor has designed the NMC27C64Q150 to be compatible with the JEDEC standard pinout, which guarantees compatibility with other standard EPROM devices in the market. This ensures that the NMC27C64Q150 can be used as a drop-in replacement in existing designs, minimizing the need for significant redesigns.

In summary, the ON Semiconductor NMC27C64Q150 EPROM is a robust, reliable, and versatile memory solution that provides high-speed data access and non-volatile storage capabilities for a wide range of applications. Its ease of use, combined with the ability to be electrically programmed and UV erased, makes it an excellent choice for designers looking for a dependable memory component.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess