EN
  • EN
  • DE

M27C4002-10C1L

Part No M27C4002-10C1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305219-M27C4002-10C1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4002-10C1L CAD Model

Description

STMicroelectronics M27C4002-10C1L

The M27C4002-10C1L is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer STMicroelectronics. This memory device is designed to offer a reliable storage solution for applications that require fast access times and a stable, non-volatile memory source.

With a storage capacity of 4 Megabits, the M27C4002-10C1L is organized as 256K x 16, making it suitable for a wide range of computing and embedded systems. The '-10C1L' suffix indicates the access time of the device, which is 100ns, a feature that ensures quick data retrieval and enhances overall system performance.

Key Features:

  • Memory Size: 4 Mbit (256K x 16)
  • Access Time: 100ns
  • Package: 44-Lead Ceramic DIP (CDIP)
  • Operating Voltage: 5V ± 10% supply voltage
  • Temperature Range: Extended temperature range (-40°C to +125°C)
  • Programming Voltage: 12.75V ± 0.25V

This EPROM chip features a two-line control function that allows for ease of use in system design. The M27C4002-10C1L supports both byte and word mode operations, providing flexibility in data bus integration. It is packaged in a 44-Lead CDIP, which is known for its high reliability and robustness in harsh environments, making it an excellent choice for military and aerospace applications.

The device offers a simple programming interface and is compatible with most EPROM programmers available in the market. The programming of the M27C4002-10C1L is performed in a single operation, ensuring a streamlined and efficient process. Additionally, the EPROM is erasable with exposure to ultraviolet light, allowing for reprogramming and reuse, which is beneficial for prototyping and testing phases.

STMicroelectronics provides comprehensive technical support for the M27C4002-10C1L, including detailed datasheets, application notes, and programming guides. This ensures that designers and engineers can effectively incorporate the EPROM into their designs with confidence in its performance and reliability.

In summary, the M27C4002-10C1L from STMicroelectronics is a versatile and dependable memory solution that meets the needs of sophisticated electronic systems requiring high-speed, non-volatile memory storage.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess