STMicroelectronics M27C1001-15F1L EPROM Overview
The M27C1001-15F1L is a high-performance 1 Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This memory component is designed to deliver reliable storage and retrieval of code and data for a wide array of applications, including embedded systems, microcontroller units, and various other electronic products that require a stable and enduring non-volatile memory solution.
Key Features
- Memory Capacity: The device offers a substantial storage capacity of 1 Megabit, organized as 128K by 8 bits, which is suitable for storing firmware, boot code, or other critical data.
- Access Time: With an access time of 150 ns, the M27C1001-15F1L provides swift read operations, ensuring efficient performance for time-sensitive applications.
- Programming Voltage: It supports a programming voltage of 12.75V ± 0.25V, which is the standard for programming EPROM devices.
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most digital circuits and simplifying power management.
- UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, allowing the chip to be reused and reprogrammed as needed.
- Package: It is available in a 32-lead, 0.6-inch wide, plastic DIP package, ensuring ease of integration into a variety of circuit board layouts.
Applications
The M27C1001-15F1L EPROM is versatile and can be used in a diverse range of applications, including:
- Embedded systems where long-term code storage is essential.
- Telecommunication devices requiring reliable firmware storage.
- Industrial control systems that need robust, non-volatile memory.
- Automotive electronics where durability and dependability are critical.
- Consumer electronics that require frequent code updates.
Quality and Reliability
STMicroelectronics is known for its commitment to quality and the M27C1001-15F1L is no exception. The device is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and consumer applications alike. With its proven track record, the M27C1001-15F1L is a reliable choice for designers looking for a memory solution that will stand the test of time.