EN
  • EN
  • DE

X0202NN5BA4/BK

Part No X0202NN5BA4/BK
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 411801-X0202NN5BA4/BK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0202NN5BA4/BK CAD Model

Description

The X0202NN5BA4/BK is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics, designed to meet the needs of modern electronic circuits. This device is a part of STMicroelectronics' extensive range of power management and control components, known for their reliability, efficiency, and performance.

Key Features

  • High Surge Current Capability: The X0202NN5BA4/BK is capable of handling high surge currents, making it suitable for applications that require a robust performance during power fluctuations or transient conditions.
  • Low Holding Current: This device has a low holding current, which ensures that it consumes minimal power once it is in the conducting state, thus increasing the overall efficiency of the application.
  • Gate Trigger Current: The X0202NN5BA4/BK features a sensitive gate that requires a low trigger current, allowing it to be easily driven by logic-level signals from microcontrollers or other control circuits.
  • Thermal and Electrical Stability: Engineered for stability, it offers consistent performance over a wide range of temperatures and electrical conditions, ensuring reliability across various use cases.

Applications

The versatility of the X0202NN5BA4/BK allows it to be used in various applications, including but not limited to:

  • Motor control circuits
  • Overcurrent and overvoltage protection systems
  • Controlled rectifier applications
  • Capacitive discharge ignition systems
  • Lighting and heating control

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products. The X0202NN5BA4/BK is manufactured in compliance with stringent industry standards, ensuring both reliability and safety. It is designed to meet various international regulatory requirements, which makes it suitable for global deployment in commercial and industrial applications.

Conclusion

With its robust design, versatile applications, and the backing of STMicroelectronics' reputation, the X0202NN5BA4/BK is an excellent choice for designers and engineers looking to incorporate a reliable semiconductor device into their power management and control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,748 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess