EN
  • EN
  • DE

74LVT16245BDGGRE4

Part No 74LVT16245BDGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765842-74LVT16245BDGGRE4
Family Name 74LVT16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDGGRE4 CAD Model

Description

Product Overview: 74LVT16245BDGGRE4

The 74LVT16245BDGGRE4 is a high-performance, low-voltage BiCMOS device integrated by Texas Instruments. This product is part of the 74LVT family, which is known for its low-voltage operation and high-speed interface technology. It is specifically designed to meet the requirements of high-speed data transfer and low-power consumption in modern digital systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology which combines the speed of CMOS with the low power consumption of bipolar transistors.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Data Transfer: This transceiver is capable of transferring data at high speeds, which is essential for modern digital communication and processing systems.
  • Directional Control: The 74LVT16245BDGGRE4 features direction control inputs (DIR) which allow for bidirectional data flow, providing flexibility in interfacing with different components.
  • Output Enable (OE): The output enable function allows the device outputs to be placed in a high-impedance state, which is useful for multiplexing and bus management.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on its inputs, which eliminates the need for external pull-up/pull-down resistors and ensures stable data retention.
  • Packaging: It comes in a thin shrink small-outline package (TSSOP) with 48 pins, designated as 'DGG', which is suitable for space-constrained applications.
  • Industrial Standard: The 74LVT16245BDGGRE4 meets or exceeds the specifications of the JEDEC standard, ensuring reliability and compatibility with other standard logic devices.

Applications

The versatility of the 74LVT16245BDGGRE4 makes it suitable for a wide variety of applications, including:

  • Communication systems
  • Data processing units
  • Computer motherboards
  • Networking equipment
  • Signal bridging between different voltage domains

In conclusion, the 74LVT16245BDGGRE4 by Texas Instruments is a robust and reliable solution for designers looking to enhance their systems with a high-speed, low-power, and flexible interface component.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8924 $53.5440
120+ $0.8360 $100.3200
190+ $0.8077 $153.4630
270+ $0.7512 $202.8240
350+ $0.7230 $253.0500
435+ $0.6948 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,641 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess