Products specifications

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267706-PAL20L10ACNS
Ultra Librarian 3D Model Ultra Librarian PAL20L10ACNS CAD Model

Description

The PAL20L10ACNS is a Programmable Array Logic (PAL) device. These devices are commonly used for implementing custom logic functions. The '20L10' designation indicates it has 20 input pins and 10 outputs. The 'A' likely refers to the speed grade of the device, while 'CNS' probably refers to the package type and temperature range.

Applications

  • Address decoding: Used in memory systems to decode addresses and select memory locations.
  • Peripheral control: Implementing control logic for interfacing with peripheral devices.
  • State machine design: Creating sequential logic circuits for various applications.
  • Data routing: Directing data signals within a system.
  • Combinatorial logic implementation: Realizing complex Boolean logic functions.

Features

  • Programmable AND array: Allows users to define custom logic functions by programming the AND array.
  • Fixed OR array: Combines the outputs of the AND gates to generate the final output signals.
  • TTL compatible inputs and outputs: Ensures compatibility with other TTL logic devices.
  • High-speed operation: Enables the implementation of high-speed digital circuits.
  • Low power consumption: Reduces power dissipation within the system.
  • 20 Inputs and 10 Outputs: Provides a flexible configuration for various logic functions.

Benefits

  • Flexibility: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic gates into a single device, minimizing board space.
  • Improved performance: Offers enhanced speed compared to discrete logic gate implementations.
  • Simplified design: Streamlines the design process by providing a programmable logic solution.
  • Cost-effectiveness: Provides a cost-effective solution for implementing complex logic circuits.

Additional Details

The PAL20L10ACNS typically operates with a 5V power supply. The 'A' in the part number usually represents a specific speed grade, influencing the propagation delay of the device. The package type (CNS) defines the physical housing and mounting style. These PAL devices are typically programmed using specialized PAL programmers, allowing designers to configure the AND array to achieve the desired logic functions. Common uses include in older computer systems, industrial control equipment and telecommunications systems.

You May Also Be Interested in

Rochester Electronics
UV PLD, 37NS, CMOS, CDIP24 / * Programmable Logic Device (PLD) IC Macrocells
Lowest to $47.7170
ECAD model for EP610DC-35
Cypress Semiconductor Corp
Flash-erasable Reprogrammable CMOS PAL Device
Need more? Email Us
ECAD model for PALC22V10D-25JC
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16R8-25CFN
Texas Instruments
HIGH-PERFORMANCE IMPACT PAL CIRCUITS | IC PLD 15NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R6-15CFN
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for TIBPAL22V10-10CFN
Atmel
IC PLD 8MC 15NS 20PLCC
Need more? Email Us
ECAD model for F16V8BQL-15JC
Microchip Technology
IC PLD 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8BQL-15XI
Rochester Electronics
UV PLD, 27NS, CMOS, CDIP24 / * Programmable Logic Device (PLD) IC Macrocells
Lowest to $59.2060
ECAD model for EP610DC-25

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention