EN
  • EN
  • DE

2213362-1

Part No 2213362-1
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description RCPT ASSY DIM PHTCNTRL 3/2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 5 Position (2 Dimmable, 3 Power)
2nd Connector Wire Leads
Color Multiple, Individual
Length 12.00" (304.8mm)
Features Dimming
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569956-2213362-1
Ultra Librarian 3D Model Ultra Librarian 2213362-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Lowest to $2.5185
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 3POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 1' / Cable Data Coupler, Bus to Bus 1 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
Amphenol
CONN 2P RCPT IP68
Need more? Email Us
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess