EN
  • EN
  • DE

M24LR16E-RMC6T/2

Part No M24LR16E-RMC6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24LR16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-11601-6,497-11601-2,497-11601-1,M24LR16ERMC6T2
Standard Package 5,000
Win Source Part Number 970981-M24LR16E-RMC6T/2
Ultra Librarian 3D Model Ultra Librarian M24LR16E-RMC6T/2 CAD Model

Description

STMicroelectronics M24LR16E-RMC6T/2 Dynamic NFC/RFID Tag IC

The M24LR16E-RMC6T/2 is a state-of-the-art NFC/RFID tag IC with dual-interface capabilities, designed and manufactured by STMicroelectronics. This innovative product allows for both ISO 15693 and ISO 14443 RFID interfaces, as well as an I2C interface, making it an extremely versatile choice for a wide range of applications, including consumer electronics, healthcare, and smart industry solutions.

Key Features

  • Memory Size: 16 Kbits of EEPROM, providing ample space for user data storage.
  • Dual Interface: Supports both I2C serial interface and ISO 15693 RF interface, enabling seamless communication with both RFID readers and standard microcontrollers.
  • Energy Harvesting: Includes an energy harvesting feature that can power external devices using the energy collected from the RF field.
  • Fast Transfer Mode: Offers a high-speed data transfer mode between the tag and an NFC-enabled phone or reader.
  • Multiple Block Read: Allows for efficient data retrieval by enabling multiple block read capability.
  • Extended Temperature Range: With an operational range of -40°C to +85°C, it is suitable for use in harsh environments.

Applications

The M24LR16E-RMC6T/2 is ideal for a variety of applications that require robust and efficient wireless data transmission and storage, such as:

  • Smart packaging and brand protection
  • Consumer electronics for device configuration and pairing
  • Medical and healthcare for patient tracking and device history
  • Industrial systems for asset tracking and maintenance records

Product Specifications

The M24LR16E-RMC6T/2 is available in a small, surface-mountable UFDFPN8 package, ensuring it can be integrated into designs with limited space. The device operates on a supply voltage range of 1.8V to 5.5V, which allows for flexibility in various power environments. Additionally, it is compliant with the RoHS directive, making it an environmentally friendly choice.

For developers and engineers looking to incorporate NFC/RFID technology into their products, the M24LR16E-RMC6T/2 offers a powerful combination of features that enhance usability, reliability, and performance.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8356 $55.0680
70+ $1.5061 $105.4270
105+ $1.4590 $153.1950
145+ $1.4120 $204.7400
185+ $1.3649 $252.5065
250+ $1.2237 $305.9250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess