EN
  • EN
  • DE

2583450000

Part No 2583450000
Manufacturer Weidmuller
Catalog Bushings, Grommets
Description SEALING ELEMENT GRAY, SMALL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Cables, Wires - Management Bushings, Grommets
Series Cabtite SE
Package Bag
Product Status Active
Bushing, Grommet Type Frame Grommet, Split
For Use With/Related Products Cable, Wires
Panel Cutout Dimensions Square - 0.815" (20.70mm)
Diameter - Inside 0.197" ~ 0.236" (5.00mm ~ 6.00mm)
Win Source Part Number WS1207334-2583450000
Ultra Librarian 3D Model Ultra Librarian 2583450000 CAD Model

Description

Whether a large or small cable diameter – Cabtite always offers the right seal insert. The conical shape of the sealing elements allows the previously positioned snap-in grid inlays to be pushed in easily from the inside to the outside, it reliably seals intermediate spaces and provides strain relief in accordance with DIN EN 62444. The seal inserts combined with the frames achieve an IP 66 degree of protection. As a result of its slotted design with wave cut, it is especially suitable for pre-assembled cables.

You May Also Be Interested in

Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1436
Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483
Others
Lowest to $146.3524
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess