EN
  • EN
  • DE

LSM6DSMTR

Part No LSM6DSMTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Type Surface Mount
Base Product Number LSM6
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843429-LSM6DSMTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSMTR CAD Model

Description

The LSM6DSMTR, manufactured by STMicroelectronics, is a state-of-the-art inertial module that combines a 3D digital accelerometer and a 3D digital gyroscope in a single package. This compact and versatile sensor is designed to cater to the demanding requirements of mobile and wearable applications, offering both high performance and low power consumption.

Key Features

  • Advanced Sensor Technology: The LSM6DSMTR employs a cutting-edge 3D accelerometer and a 3D gyroscope, providing precise measurements of both linear acceleration and angular rate with high resolution and wide sensing ranges.
  • Power Efficiency: Engineered for battery-operated devices, the LSM6DSMTR operates in low-power mode to extend battery life without compromising on performance.
  • Smart Functionality: The module includes smart embedded functions such as step counting, significant motion detection, and tilt sensing, making it ideal for fitness and health monitoring applications.
  • Compact Design: The sensor's small form factor allows for easy integration into space-constrained designs, making it perfect for smartphones, smartwatches, and other portable devices.

Technical Specifications

  • Accelerometer full-scale ranges: ±2/±4/±8/±16 g
  • Gyroscope full-scale ranges: ±125/±245/±500/±1000/±2000 dps
  • Supply voltage: 1.71V to 3.6V
  • High-resolution modes for both accelerometer and gyroscope
  • I2C/SPI digital output interface

Applications

The versatility of the LSM6DSMTR makes it suitable for a wide array of applications. It is particularly beneficial for:

  • Smartphones and tablets
  • Wearable devices
  • Game and virtual reality controllers
  • IoT devices
  • Navigation systems
  • Impact recognition and logging systems

In conclusion, the LSM6DSMTR from STMicroelectronics is an integral component for developers looking to enhance the motion sensing capabilities of their products with a reliable, high-performance, and power-efficient IMU solution.

You May Also Be Interested in

CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess