EN
  • EN
  • DE

LSM303AGRUSTR

Part No LSM303AGRUSTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MOD SIP ECOMPASS 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Package / Case 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Mounting Type Surface Mount
Base Product Number LSM303
Standard Package 8,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 843428-LSM303AGRUSTR
Ultra Librarian 3D Model Ultra Librarian LSM303AGRUSTR CAD Model

Description

STMicroelectronics LSM303AGRUSTR - 3D Accelerometer and 3D Magnetometer Module

The LSM303AGRUSTR is a high-performance system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor designed by STMicroelectronics. This compact module is ideal for mobile applications and is engineered to provide precise orientation detection through its accelerometer and magnetometer capabilities.

Key Features:

  • 3D Accelerometer: The onboard accelerometer supports ±2g/±4g/±8g/±16g full scales, enabling it to capture motion and vibration across a wide range of intensities.
  • 3D Magnetometer: The magnetometer has a full-scale range of ±50 gauss, providing high-resolution measurements for accurate magnetic heading determination.
  • High-Resolution: High-resolution output data ensures that even the slightest movements can be detected and measured accurately, making it perfect for advanced navigation systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for battery-operated devices, extending their operational life.
  • Programmable Interrupts: Programmable interrupts allow for immediate notification of motion detection, data-ready signals, and other events, facilitating efficient data processing by the host system.

Applications:

The LSM303AGRUSTR is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones, Tablets, and Wearables
  • Personal Navigation Devices (PNDs)
  • Unmanned Aerial Vehicles (UAVs)
  • Robotics and Industrial Applications

Technical Specifications:

  • Supply Voltage: 1.9V to 3.6V
  • Interface: I2C, SPI
  • Operating Temperature Range: -40°C to +85°C
  • Package: LGA-16L

With its robust design, the LSM303AGRUSTR is engineered to withstand the rigors of everyday use in a variety of environments. By integrating both an accelerometer and a magnetometer into a single package, STMicroelectronics provides a space-saving solution for advanced motion tracking and orientation sensing needs.

You May Also Be Interested in

STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $14.2557
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1579 $54.0527
26+ $3.8948 $101.2648
40+ $3.7632 $150.5280
58+ $3.5000 $203.0000
75+ $3.3685 $252.6375
93+ $3.2369 $301.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess