EN
  • EN
  • DE

LSM6DS3HTR

Part No LSM6DS3HTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/TEMP I2C/SPI LGA / always-on 3D accelerometer and 3D gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Style SMD
Part Number Series LSM6D
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802902-LSM6DS3HTR
Ultra Librarian 3D Model Ultra Librarian LSM6DS3HTR CAD Model

Description

LSM6DS3HTR - STMicroelectronics' 3D Accelerometer and 3D Gyroscope Module

The LSM6DS3HTR is a state-of-the-art system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, tailored for the demands of the modern mobile market. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this compact and versatile sensor module offers high performance and low power consumption, making it an ideal choice for a wide range of applications, including gaming and virtual reality devices, wearable sensors, and smartphone and tablet motion detection.

High Precision and Advanced Features

The LSM6DS3HTR boasts an impressive range of features that enhance its functionality and reliability. With its advanced 3D accelerometer, it can detect accelerations up to ±2g/±4g/±8g/±16g, while the 3D gyroscope supports a full-scale range of ±125dps up to ±2000dps. This enables the device to capture high-resolution motion and orientation data with precision.

Moreover, the sensor integrates an always-on 3D accelerometer and 3D gyroscope to ensure continuous tracking while maintaining low power consumption. This feature is crucial for battery-powered devices where power efficiency is paramount.

Smart Functionality and Easy Integration

The LSM6DS3HTR is designed with smart embedded functions, such as a pedometer, significant motion detection, and tilt detection, which allow for the creation of complex and innovative applications without taxing the main processor. These functions can be configured to operate in both low power and normal modes, offering flexibility in balancing performance and battery life.

Integration of the LSM6DS3HTR into system designs is facilitated by its compact footprint. The module comes in a plastic land grid array (LGA) package that measures just 2.5x3x0.83 mm, making it suitable for space-constrained applications. It also provides an I2C/SPI digital output interface, ensuring compatibility with most microcontrollers and allowing for straightforward communication with the host system.

Robust and Reliable

Designed to operate over a wide temperature range from -40°C to +85°C, the LSM6DS3HTR maintains its performance in challenging environmental conditions. Its robust design also includes high shock survivability, ensuring that it remains reliable in applications that may be subject to rough handling or vibrations.

With its combination of high-precision sensors, advanced features, and ease of integration, the LSM6DS3HTR from STMicroelectronics represents a premier choice for developers seeking to enhance their products with sophisticated motion and orientation capabilities.

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $4.7519
CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess