EN
  • EN
  • DE

ADIS16355AMLZ

Part No ADIS16355AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MOD GYRO/ACCELEROMETER 144MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 557824-ADIS16355AMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16355AMLZ CAD Model

Description

ADIS16355AMLZ - High-Performance, Precision Inertial Measurement Unit (IMU)

The ADIS16355AMLZ by Analog Devices Inc. is a complete inertial system that includes a tri-axis gyroscope and a tri-axis accelerometer. Each sensor in the unit combines industry-leading iMEMS® technology with signal conditioning that optimizes dynamic performance. The factory calibration characterizes each sensor for sensitivity, bias, alignment, and linear acceleration (gyroscope bias). As a result, each sensor has its own dynamic compensation formulas that provide accurate sensor measurements.

This precision IMU is designed to provide a simple, cost-effective method for integrating accurate, multi-axis inertial sensing into industrial systems, particularly where space is at a premium. It is housed in a compact module that is approximately 23 mm x 23 mm x 23 mm in size, making it ideal for applications where size and performance are critical.

Key Features of the ADIS16355AMLZ:

  • Tri-axis digital gyroscope: Provides precise rotation rate sensing across three axes.
  • Tri-axis digital accelerometer: Measures acceleration in all three dimensions, offering a complete picture of dynamic motion.
  • Calibration: Each unit is individually calibrated for sensitivity, bias, alignment, and linear acceleration effects to ensure high accuracy.
  • Dynamic Compensation: Algorithms for each sensor to maintain performance over temperature.
  • Compact Size: The small form factor enables integration into space-constrained applications.
  • Interface: Serial peripheral interface (SPI) compatible for easy connectivity with a wide range of microprocessors.
  • Power Supply: Single-supply operation with power-down mode for energy savings.
  • Robustness: Engineered for high durability and operational stability under extreme conditions.

The ADIS16355AMLZ is suitable for a variety of applications, including platform stabilization, navigation, robotics, and vehicle dynamics. Its robust design ensures reliable performance even in the most demanding environments, making it a preferred choice for engineers and system integrators looking for a high-quality, versatile IMU solution.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer service for assistance in integrating the ADIS16355AMLZ into your next project.

You May Also Be Interested in

STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $965.2501 $965.2501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess