EN
  • EN
  • DE

LSM303AGRTR

Part No LSM303AGRTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG I2C/SPI 12LGA / ultra-low-power 3D accelerometer and 3D magnetometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Sensor Type Accelerometer, Magnetometer, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Mounting Style SMD
Part Number Series LSM303
Manufacturer Pack Quantity 8,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808199-LSM303AGRTR
Ultra Librarian 3D Model Ultra Librarian LSM303AGRTR CAD Model

Description

STMicroelectronics LSM303AGRTR Product Overview

The LSM303AGRTR is a state-of-the-art product from STMicroelectronics, a leading name in the semiconductor industry. This compact system-in-package features a high-performance 3D digital linear acceleration sensor and a 3D digital magnetic sensor. The LSM303AGRTR is designed to deliver accurate and reliable performance for a wide range of applications, including but not limited to personal navigation, fitness and wellness devices, and smart user interfaces.

Key Features

  • 3D Accelerometer: The device includes a high-precision 3D accelerometer that can measure acceleration up to ±2g/±4g/±8g/±16g. This feature allows for detailed motion detection and analysis, making it ideal for advanced motion sensing applications.
  • 3D Magnetometer: Alongside the accelerometer, the LSM303AGRTR boasts a 3D magnetometer with a full-scale range of ±50 gauss, providing accurate detection of magnetic fields, which is essential for compass and navigation functionalities.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low-power mode that significantly reduces power consumption without compromising performance.
  • High Data Rate: The device supports data rates from 1 Hz to 5 kHz in accelerometer mode and 10 Hz to 100 Hz in magnetometer mode, offering flexibility for different application requirements.
  • Embedded Features: The LSM303AGRTR includes several embedded functions such as motion detection, click/double-click recognition, and a programmable interrupt generator for free-fall and motion detection, adding to its versatility.

Applications

The LSM303AGRTR is an excellent choice for a multitude of applications. Its small form factor and rich feature set make it suitable for mobile devices, gaming controllers, virtual reality headsets, and wearable sensors. Moreover, it can be used in industrial applications such as robotics, drone stabilization systems, and asset tracking devices.

Package and Quality

This product is available in a plastic land grid array package (LGA) and is guaranteed to operate over an extended temperature range from -40 °C to +85 °C. The LSM303AGRTR is designed to meet the rigorous quality standards expected in the industry, ensuring both reliability and performance for the end-user.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Murata Electronics North America
Sensor Output
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess