EN
  • EN
  • DE

LSM6DS33

Part No LSM6DS33
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1204619-LSM6DS33
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSM6DS33 CAD Model

Description

LSM6DS33 3D Accelerometer and Gyroscope Module

The LSM6DS33, manufactured by STMicroelectronics, is a state-of-the-art system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope tailored for advanced motion tracking and orientation sensing. This compact and versatile sensor module is an excellent choice for a wide range of applications, including gaming and virtual reality devices, inertial navigation systems, and fitness and healthcare monitoring.

Key Features:

  • High Precision: The LSM6DS33 boasts a full-scale acceleration range of ±2/±4/±8/±16 g and an angular rate range of ±125/±245/±500/±1000/±2000 dps, ensuring precise measurements for both slow and fast movements.
  • Advanced Power Management: Its low-power modes and power-down capability provide excellent energy efficiency, making it suitable for battery-operated devices.
  • Embedded Functions: The device includes a variety of embedded functionalities such as a FIFO buffer, a temperature sensor, and programmable interrupts, which allow for enhanced system integration and reduced processor load.
  • Smart Configuration: The LSM6DS33 is highly configurable with multiple operating modes, output data rates, and bandwidth options, enabling customization to specific application requirements.
  • Communication Interfaces: It supports both I2C and SPI serial interfaces, allowing for easy integration into most microcontroller-based systems.

Applications:

  • Mobile and handheld devices
  • Wearable sensors
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Navigation and robotics

Designed for robust performance in challenging environments, the LSM6DS33 operates over a wide temperature range and is available in a compact LGA-16 (2.5x3x0.83 mm) package. Its comprehensive feature set, combined with STMicroelectronics' commitment to quality and reliability, makes the LSM6DS33 an ideal choice for designers looking to add sophisticated motion and orientation tracking capabilities to their projects.

You May Also Be Interested in

CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $4.7519
TDK InvenSense
IMUs - Inertial Measurement Units
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0448 $96.0448
2+ $89.3284 $178.6568
3+ $85.9702 $257.9106
4+ $82.6120 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess