EN
  • EN
  • DE

LSM303CTR

Part No LSM303CTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Magnetometer, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1057541-LSM303CTR
Family Name LSM303C
Introduction Date July 12, 2013
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSM303CTR CAD Model

Description

Introducing the LSM303CTR from STMicroelectronics

The LSM303CTR is a state-of-the-art, high-performance system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor. This compact module is designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions in the electronics space.

Advanced Sensor Capabilities

At the heart of the LSM303CTR lies its advanced sensor technology. The accelerometer component of the device can measure acceleration in the X, Y, and Z axes, with selectable full scales of ±2g/±4g/±8g/±16g. This allows for precise motion detection and analysis, making it suitable for a variety of applications ranging from gaming and virtual reality to industrial systems and vehicle navigation.

The magnetometer component provides accurate detection of magnetic fields, also in three dimensions. With a full-scale magnetic field detection range of ±50 gauss, the LSM303CTR is capable of providing compass and positioning functions, enhancing its utility in applications such as robotics, drones, and personal navigation devices.

Technical Features and Integration

The device is not only versatile but also designed for easy integration into various systems. It communicates via an I2C serial interface, which is widely used in microcontroller-based projects and ensures compatibility with a broad range of development boards and microcontrollers.

Moreover, the LSM303CTR is designed with an eco-conscious approach. It operates within a supply voltage range of 1.9V to 3.6V, which enables energy-efficient operation in battery-powered devices. Its low-power consumption modes and power-down capability further extend battery life in portable applications.

Compact and Robust Design

The LSM303CTR comes in a compact LGA package that measures just 2.0 x 2.0 x 1.0 mm, making it an ideal choice for space-constrained applications. Despite its small size, the module is robust and can operate within a temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

With its combination of high precision, versatility, and ease of integration, the LSM303CTR from STMicroelectronics represents an excellent choice for designers and engineers looking to incorporate advanced sensing capabilities into their next project.

You May Also Be Interested in

CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7342 $50.2918
62+ $1.6224 $100.5888
96+ $1.5664 $150.3744
138+ $1.4545 $200.7210
179+ $1.3986 $250.3494
224+ $1.3427 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,853 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess