EN
  • EN
  • DE

LSM330DTR

Part No LSM330DTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 020178-LSM330DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LSM330DTR CAD Model

Description

STMicroelectronics LSM330DTR Product Overview

The LSM330DTR is a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope tailored for advanced motion-sensing applications. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this compact and high-performance module is an ideal choice for a wide range of applications, including gaming and virtual reality devices, sports equipment, robotics, and drone stabilization systems.

Key Features

  • 3D Accelerometer: Measures linear acceleration along three perpendicular axes with selectable full scales of ±2g/±4g/±6g/±8g/±16g.
  • 3D Gyroscope: Detects angular rate changes along three orthogonal axes with a selectable full scale of ±250/±500/±2000 degrees per second.
  • High Resolution: Offers high-resolution measurement with 16-bit data output, ensuring precise tracking of motion.
  • Embedded Intelligence: Features embedded FIFO and programmable interrupt generators that enhance system efficiency by reducing the host processor's computational load.
  • Power Efficiency: Operates in normal, low-power, or power-down modes, allowing for optimized power consumption based on the application's requirements.
  • Multi-Interface Capability: Supports I2C and SPI serial interfaces, providing flexibility in system design and ease of integration into various microcontroller architectures.

Applications

  • Virtual Reality (VR) and Augmented Reality (AR) devices
  • Gaming consoles and controllers
  • Sports and fitness devices
  • Industrial and robotics applications
  • Drone and other aerial vehicle stabilization systems

With its robust design and advanced features, the LSM330DTR from STMicroelectronics is engineered to provide precise and reliable motion detection. Its small footprint, measuring just 4x5x1 mm in a land grid array (LGA) package, makes it suitable for space-constrained applications while still delivering the performance needed for sophisticated motion analysis.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
NXP / Nexperia
XY DUAL-AXIS MEDIUM-G INERTIAL
Lowest to $3.9292
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9783 $59.6745
32+ $3.7216 $119.0912
49+ $3.5934 $176.0766
70+ $3.3367 $233.5690
90+ $3.2084 $288.7560
113+ $3.0801 $348.0513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess