EN
  • EN
  • DE

LSM6DS0TR

Part No LSM6DS0TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 020179-LSM6DS0TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LSM6DS0
Introduction Date November 28, 2013
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LSM6DS0TR CAD Model

Description

LSM6DS0TR 3D Accelerometer and 3D Gyroscope

The LSM6DS0TR is a state-of-the-art motion sensor from STMicroelectronics, combining a 3D digital accelerometer and a 3D digital gyroscope into a single compact package. This powerful sensor is designed to deliver high precision, low power consumption, and ease of integration, making it a top choice for a wide range of applications including gaming and virtual reality devices, impact recognition and logging, inertial navigation, and gesture recognition.

Key Features

  • High Precision: The LSM6DS0TR offers high-resolution measurement with low noise and advanced digital output for both the accelerometer and gyroscope functions.
  • Wide Range: The accelerometer can measure acceleration up to ±2g/±4g/±8g/±16g, while the gyroscope supports a range of ±245/±500/±2000 degrees per second, making the sensor versatile for various dynamic applications.
  • Smart Power Consumption: Designed for power-sensitive applications, the LSM6DS0TR includes different power modes that allow for optimal balance between performance and power usage.
  • Embedded Features: It comes with a host of embedded features such as a FIFO buffer, a temperature sensor, and programmable interrupts for motion detection.
  • Compact Design: The sensor is housed in a compact LGA-16 (Land Grid Array) package, which allows for easy integration into space-constrained designs.

Applications

  • Mobile devices (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Inertial navigation systems
  • Gesture recognition technologies

With its robust design and advanced capabilities, the LSM6DS0TR from STMicroelectronics is an ideal choice for developers looking to incorporate reliable motion sensing into their next-generation devices. Its small footprint and rich feature set ensure that it can meet the needs of the most demanding applications while maintaining a high degree of accuracy and efficiency.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9530 $53.7180
14+ $7.3461 $102.8454
22+ $7.1165 $156.5630
30+ $6.8870 $206.6100
38+ $6.6574 $252.9812
51+ $5.9687 $304.4037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess