The TMP75AIDGKT is a high-precision digital temperature sensor from Texas Instruments, designed for NTC (Negative Temperature Coefficient) thermistors and RTD (Resistance Temperature Detector) sensor systems. This advanced sensor provides a digital output that corresponds to the temperature measured, making it an ideal choice for a wide range of applications including industrial, commercial, and consumer products.
Key Features
- Accuracy: The TMP75AIDGKT offers a high degree of accuracy, with a typical temperature accuracy of ±1°C over a wide temperature range.
- Resolution: It features a programmable resolution from 9 to 12 bits, allowing for precision temperature readings.
- Interface: This sensor interfaces with microcontrollers via an I2C-compatible, two-wire serial interface, which supports up to eight devices on the same bus.
- Supply Voltage: It operates from a supply voltage of 2.7V to 5.5V, making it versatile for various circuit configurations.
- Low Power Consumption: The TMP75AIDGKT is optimized for low power consumption, making it suitable for battery-powered applications.
- Operating Range: It has an operating temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
- Package: The device comes in a compact VSSOP-8 package, allowing for space-saving PCB design.
Applications
The TMP75AIDGKT is versatile and can be used in a variety of applications, such as:
- Environmental monitoring and HVAC systems
- Electronic test and measurement equipment
- Industrial controls and robotics
- Battery management systems
- Data center and server room temperature monitoring
With its precision, low power consumption, and ease of use, the TMP75AIDGKT from Texas Instruments is an excellent choice for designers and engineers looking to integrate temperature sensing into their projects.