EN
  • EN
  • DE

LSM303D

Part No LSM303D
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-VFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Type Surface Mount
Base Product Number LSM303
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621925-LSM303D
Ultra Librarian 3D Model Ultra Librarian LSM303D CAD Model

Description

STMicroelectronics LSM303D - Ultra-Compact High-Performance eCompass Module

The LSM303D is a state-of-the-art product by STMicroelectronics, designed to cater to the burgeoning demand for advanced navigational features in portable electronic devices. This ultra-compact, high-performance system-in-package features a 3D digital linear acceleration sensor and a 3D digital magnetic sensor, which together act as a complete eCompass solution.

The LSM303D integrates a variety of features that make it a versatile choice for applications such as mobile phones, tablets, and personal navigation devices. Its low-power consumption and enhanced accuracy are the cornerstones of its design, ensuring optimal performance for end-users. The accelerometer has a full-scale range of ±2g/±4g/±6g/±8g/±16g, which can be selected by the user, while the magnetometer boasts a full-scale range of ±2/±4/±8/±12 gauss, making it suitable for a wide array of applications.

With its high-resolution measurement capabilities, the LSM303D ensures precise heading detection, a critical feature for map rotation and accurate pointing in navigation systems. The device features I2C and SPI interfaces, providing flexibility in connecting with a host controller. The module also includes an embedded temperature sensor and a FIFO (first-in, first-out) buffer that reduces the processing burden on the host processor and saves power.

The LSM303D's compact footprint and the capability to operate over a temperature range of -40°C to +85°C make it a robust choice for outdoor and harsh-environment applications. Additionally, it supports various operating modes that enable designers to balance power consumption and performance according to the specific needs of their application.

In summary, the LSM303D from STMicroelectronics is an excellent choice for developers looking to integrate reliable and high-precision eCompass functionality into their designs. Its combination of performance, power efficiency, and compact size makes it a leading solution in the market for 3D magnetometer and accelerometer applications.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
STMicroelectronics
Need more? Email Us
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.4627
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess