EN
  • EN
  • DE

LPR550AL

Part No LPR550AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LPR550
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 621552-LPR550AL
Ultra Librarian 3D Model Ultra Librarian LPR550AL CAD Model

Description

STMicroelectronics LPR550AL Dual-Axis Gyroscope

The LPR550AL is a cutting-edge dual-axis gyroscope designed by STMicroelectronics, tailored for advanced motion sensing applications. This compact, high-performance device is perfect for a wide range of uses, including gaming and virtual reality inputs, GPS navigation systems, and robotics.

Key Features

  • Measurement Ranges: The LPR550AL offers two selectable full-scale ranges of ±500 dps and ±2000 dps, enabling flexible and accurate angular rate detection.
  • High Sensitivity: It provides excellent sensitivity levels, ensuring precise readings for both slow and fast movements.
  • Low Power Consumption: With its low power consumption design, the LPR550AL is ideal for battery-powered applications where efficiency is paramount.
  • Stability: The device boasts outstanding stability over time and temperature, ensuring reliable performance in a variety of conditions.
  • Embedded Features: It includes embedded power-down and sleep modes, as well as a temperature sensor, for enhanced functionality.

Technical Specifications

  • 2.7 to 3.6 V single supply operation
  • Analog absolute angular rate output
  • Integrated low-pass filters
  • High shock survivability
  • SPI serial interface

Applications

The versatility of the LPR550AL allows it to be used in a multitude of applications. It is particularly suited for:

  • 3D user interface applications for mobile and gaming devices
  • Image stabilization for digital cameras and camcorders
  • GPS navigation systems
  • Robotics and unmanned vehicles
  • Virtual reality devices

The LPR550AL from STMicroelectronics represents a blend of performance, stability, and versatility, making it an exceptional choice for developers and manufacturers looking to integrate precise motion sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0790 $63.7110
20+ $5.8085 $116.1700
31+ $5.6272 $174.4432
43+ $5.4458 $234.1694
55+ $5.2645 $289.5475
74+ $4.7193 $349.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess