Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Sensing Distance 5cm
Output Type Digital
Voltage - Supply 2.7V ~ 6.2V
Current - Supply 10.5 mA
Temperature Range - Operating -10°C ~ 60°C (TA)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 594844-GP2Y0D805Z0F
Ultra Librarian 3D Model Ultra Librarian GP2Y0D805Z0F CAD Model

Description

The GP2Y0D805Z0F is a distance measuring optical sensor from Sharp Microelectronics.

  • Output Type: digital
  • Supply Voltage: 2.7V to 6.2V
  • Sensing Distance: 5cm
  • Current Supply: 10.5mA
  • Package: tube with 1,000 pcs
  • Operating Temperature: -10°C to 60°C
  • Status: obsolete
  • ECCN: EAR99
  • HTSUS Code: 9031.80.8085

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.4607
ECAD model for VL6180V1NR/1
Broadcom Limited
Optical Sensor 393.7" (10m) 32.8' SPI Output
Lowest to $73.2357
ECAD model for AFBR-S50MV85G
STMicroelectronics
SENSOR OPT AMBIENT 12SMD / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Need more? Email Us
ECAD model for VL6180XV0NR/1
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
ECAD model for GP2D15J0000F
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
ECAD model for GP2Y0D340K
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
ECAD model for ZW-S07 2M
Sharp Microelectronics
Need more? Email Us
ECAD model for GP2Y0A41SKOF
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $7.8953
ECAD model for VL53L5CXV0GC/1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2673 $54.8019
7+ $14.9886 $104.9202
11+ $14.5202 $159.7222
15+ $14.0518 $210.7770
19+ $13.5834 $258.0846
25+ $12.1782 $304.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention