Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95mVrms
Voltage - Input -
Current - Supply -
Current - Cathode 10 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372474-LM4040DELT-2.0
Ultra Librarian 3D Model Ultra Librarian LM4040DELT-2.0 CAD Model

Description

STMicroelectronics LM4040DELT-2.0 Precision Voltage Reference

The LM4040DELT-2.0 from STMicroelectronics is a high-precision shunt voltage reference providing a fixed voltage of 2.0V with an impressive accuracy. Designed for space-critical and high-reliability applications, this voltage reference is a robust and stable component suitable for a wide range of electronic circuits, including portable devices, data converters, and battery-operated equipment.

Key Features

  • Output Voltage: Precisely regulated 2.0V output, ideal for providing a stable reference in various applications.
  • Accuracy: High accuracy level with minimal deviation, ensuring reliable performance in critical systems.
  • Temperature Coefficient: Low temperature coefficient enhances the stability of the output voltage over a wide temperature range.
  • Load Regulation: Excellent load regulation characteristics help maintain a constant voltage despite changes in load current.
  • Supply Voltage: Operates over a broad range of supply voltages, adding to the versatility of the device in different circuit configurations.
  • Package: Available in a small SOT-23 package, the LM4040DELT-2.0 is designed for space-saving on the PCB.

Applications

The LM4040DELT-2.0 is ideally suited for various applications where precision voltage reference is crucial. It is commonly used in:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Instrumentation
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures that the LM4040DELT-2.0 meets the highest quality and reliability standards. The device is rigorously tested and certified for performance across various conditions, making it a trusted component for designers and engineers looking for a dependable voltage reference solution.

With its precision, stability, and small form factor, the LM4040DELT-2.0 is an excellent choice for any application requiring a high-accuracy voltage reference.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention