Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Family Part Number STM32F101
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 708373-STM32F101T6U6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101T6U6 CAD Model

Description

The STM32F101T6U6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, energy efficiency, and peripheral integration. This microcontroller is a part of the STM32F1 series, which is built on the ARM Cortex-M3 processor, renowned for its exceptional interrupt handling, and is well-suited for a variety of applications ranging from industrial control systems to medical devices.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: Comes with 16 KB of Flash memory and 6 KB of SRAM, providing ample space for program storage and efficient data management.
  • Power Efficiency: Features low power, sleep, and standby modes for energy-saving operations, making it ideal for battery-powered applications.
  • Debugging: Integrated debug mode and serial wire debug (SWD) support, facilitating easier development and troubleshooting.
  • I/O Ports: A rich set of I/Os and peripherals including USART, SPI, I2C interfaces, as well as multiple general-purpose timers for flexible connectivity and timing control.
  • Analog: Equipped with 12-bit ADCs and DACs, offering precise analog signal management for embedded applications.

Applications

The versatility of the STM32F101T6U6 makes it suitable for a wide array of applications, such as:

  • Industrial automation and control
  • Motor control
  • Medical and handheld equipment
  • Point-of-sale terminals
  • Smart home and IoT devices

Package and Quality

The STM32F101T6U6 microcontroller is offered in a compact LQFP48 package, which is designed to fit into space-constrained applications while providing sufficient I/O capabilities. STMicroelectronics is committed to quality and reliability, ensuring that each microcontroller meets rigorous standards for performance and longevity.

You May Also Be Interested in

Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4450 $66.7500
355+ $0.3661 $129.9655
550+ $0.3545 $194.9750
755+ $0.3428 $258.8140
980+ $0.3312 $324.5760
1,305+ $0.2976 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention