EN
  • EN
  • DE

AD688AQ

Part No AD688AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision -+10 V Reference
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage ±10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 12 V ~ 38 V
Operating Supply Current 12mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
Win Source Part Number 1136841-AD688AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD688
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD688AQ CAD Model

Description

Introducing the AD688AQ Precision Reference from Analog Devices Inc.

The AD688AQ is a state-of-the-art precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product sets the standard for dual-traceable, calibrated, high-precision voltage references. Designed for ease of use and flexibility, the AD688AQ is an ideal choice for a wide range of demanding applications, including precision data acquisition systems, test and measurement equipment, and high-resolution converters.

Key Features of the AD688AQ

  • Precision Voltage: The AD688AQ offers a highly stable and precise 10.000 V output, with an impressive initial accuracy of ±0.05%.
  • Temperature Coefficient: With a low temperature coefficient of 1.5 ppm/°C, users can rely on consistent performance across a wide temperature range.
  • Calibration: Each device is factory laser-trimmed to high precision, ensuring reliable and repeatable performance right out of the box.
  • Output Capability: The AD688AQ can source or sink up to 10 mA, making it versatile for various load conditions.
  • Drop-in Replacement: This component is designed to be a direct replacement for older references, simplifying upgrades to existing systems.

Applications

The AD688AQ's high precision and stability make it well-suited for applications such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Digital Voltmeters (DVMs)
  • Precision Instrumentation
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD688AQ is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for reliability and performance.

Technical Support and Resources

Customers can access comprehensive technical documentation, application notes, and support resources on the Analog Devices website. This ensures that integrating the AD688AQ into your designs is supported by expert guidance and information.

Choose the AD688AQ for your high-precision voltage reference needs and benefit from the quality, performance, and support that Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0226 $89.0226
2+ $86.0151 $172.0302
3+ $80.0000 $240.0000
4+ $76.9925 $307.9700
5+ $73.9850 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess