EN
  • EN
  • DE

TC1413NCPA

Part No TC1413NCPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 3A HS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105798-TC1413NCPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1413NCPA CAD Model

Description

The TC1413NCPA is a high-performance, 1A fixed-frequency, synchronous buck (step-down) DC-DC converter from Microchip Technology. This advanced power solution is designed to meet the rigorous standards of modern electronic devices that require efficient voltage regulation, high power density, and compact design. The TC1413NCPA is ideal for a wide range of applications, including but not limited to, portable devices, microcontrollers, and peripheral power supplies.

Key Features

  • High Efficiency: The synchronous rectification design of the TC1413NCPA ensures high efficiency, which is crucial for battery-operated devices where power conservation is paramount.
  • Wide Input Voltage Range: With an input voltage range from 2.7V to 5.5V, the TC1413NCPA accommodates various power sources, including single-cell lithium-ion batteries.
  • Fixed-Frequency Operation: Operating at a fixed frequency of 1MHz, the TC1413NCPA allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and bill of materials.
  • Integrated Switches: The device includes internal P-channel high-side and N-channel low-side switches, which help to minimize external component count and simplify the design process.
  • Thermal Protection: The TC1413NCPA is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Low Dropout Operation: The low dropout feature ensures continued operation even as the input voltage approaches the output voltage, extending battery life in portable applications.

Applications

The versatile nature of the TC1413NCPA makes it suitable for a variety of applications including, but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless peripherals and IoT devices
  • Point-of-load (POL) conversions
  • Memory and DSP power supplies

With its compact packaging, the TC1413NCPA is a space-saving power management solution that provides a high level of performance and reliability for today's sophisticated electronics. Microchip Technology's commitment to quality ensures that the TC1413NCPA meets the stringent requirements of a wide array of applications, making it a go-to choice for designers looking for a robust, efficient, and easy-to-implement DC-DC converter.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3277 $58.6216
20+ $6.0125 $120.2500
30+ $5.8247 $174.7410
41+ $5.6368 $231.1088
53+ $5.4488 $288.7864
71+ $4.8852 $346.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess