Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95mVrms
Voltage - Input -
Current - Supply -
Current - Cathode 10 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372475-LM4040DELT-2.5
Ultra Librarian 3D Model Ultra Librarian LM4040DELT-2.5 CAD Model

Description

STMicroelectronics LM4040DELT-2.5 Precision Voltage Reference

The LM4040DELT-2.5 from STMicroelectronics is a high-quality, precision voltage reference that provides a fixed voltage output of 2.5 volts. This component is designed for use in various applications where accurate voltage reference is crucial, such as in analog-to-digital converters, digital-to-analog converters, and power supply monitoring. With its low output voltage temperature coefficient and stable reverse breakdown voltage, this device ensures reliable performance in a wide range of environmental conditions.

The LM4040DELT-2.5 is characterized by its excellent stability and low dynamic impedance, making it a suitable choice for precision applications. It offers a typical temperature coefficient of only 50 ppm/°C, which translates to minimal variation in output voltage with changes in temperature. This device can operate over a wide current range from 60 µA to 15 mA, providing designers with flexibility in various circuit configurations.

Encased in a small SOT-23 package, the LM4040DELT-2.5 is ideal for space-constrained applications. It also features a no-load stability that contributes to its high-performance characteristics. The device is designed to be robust, with an operating temperature range of -40°C to +85°C, ensuring that it can withstand harsh operating conditions without compromising its precision.

For added convenience, the LM4040DELT-2.5 does not require an external capacitor for stability, simplifying the design process and reducing the overall bill of materials. Moreover, its low dropout voltage ensures efficient operation, even in circuits with a minimal difference between the input and output voltages.

STMicroelectronics' commitment to quality and reliability is evident in the LM4040DELT-2.5 precision voltage reference. This product is a reliable solution for engineers and designers looking to enhance the accuracy and stability of their electronic systems. With its precision performance and compact form factor, the LM4040DELT-2.5 stands out as an excellent choice for a wide array of precision voltage reference applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.0918
ECAD model for SC431LC5SK-1TR
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention