EN
  • EN
  • DE

LM2903DT

Part No LM2903DT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR LP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer STMicroelectronics
Packaging Reel(TR)
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 8-SO
Win Source Part Number 018939-LM2903DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Automotive
Family Name LM2903
Introduction Date April 26, 2000
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LM2903DT CAD Model

Description

Overview of the LM2903DT Dual Comparator by STMicroelectronics

The LM2903DT from STMicroelectronics is a high-performance dual differential comparator designed to offer precise voltage level detection and control in a variety of electronic applications. This versatile component is widely used in industrial, automotive, and consumer electronics for its reliability and efficiency.

Key Features

  • Wide Single or Dual Supply Range: The LM2903DT operates from a single supply voltage ranging from 2V to 36V, or a dual supply voltage of ±1V to ±18V, making it adaptable to various circuit configurations.
  • Low Supply Current Drain: With a low supply current drain independent of the supply voltage, typically 0.8 mA, it is suitable for battery-powered devices where power conservation is critical.
  • Low Input Biasing Current: The device features a low input bias current of 25 nA, which reduces the impact on the rest of the circuit and improves overall performance.
  • Low Input Offset Current: Its low input offset current of ±5 nA ensures high accuracy in voltage comparison.
  • Input Common-Mode Voltage Range: The LM2903DT includes a common-mode voltage range that extends to ground, providing enhanced versatility in single-supply applications.
  • Differential Input Voltage Range: It can handle a differential input voltage range equal to the supply voltage, which enhances its flexibility in various applications.
  • Open Collector Outputs: The open collector outputs allow wired-AND connections and can drive loads at voltages up to 36V.

Applications

The LM2903DT is ideal for use in a multitude of applications such as:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Relay drivers
  • Practical level shifters

Robust Design

The LM2903DT is encapsulated in an 8-pin SOIC package, which ensures a compact footprint while providing adequate thermal performance for most applications. Its robust design is characterized by ESD tolerance and latch-up immunity, which contribute to the device's reliability and longevity in harsh environments.

With its combination of features, the LM2903DT from STMicroelectronics stands out as a solid choice for designers looking for a dependable dual comparator that can operate across a wide range of voltages and conditions.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1000 $55.0000
115+ $0.9026 $103.7990
175+ $0.8744 $153.0200
240+ $0.8462 $203.0880
310+ $0.8180 $253.5800
410+ $0.7334 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,008 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess