EN
  • EN
  • DE

STEVAL-CCA011V1

Part No STEVAL-CCA011V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TS2012
Supplied Contents Board(s)
Other Names -497-8930,497-8930,STEVALCCA011V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284340-STEVAL-CCA011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA011V1 CAD Model

Description

STEVAL-CCA011V1 - Audio Power Amplifier Demonstration Board

The STEVAL-CCA011V1 from STMicroelectronics is a state-of-the-art demonstration board specifically designed for audio applications. It showcases the performance of the TDA7491LP dual BTL class-D audio amplifier which is capable of delivering high-quality sound while maintaining energy efficiency.

This demonstration board is a testament to STMicroelectronics' commitment to providing advanced solutions for audio amplification. With a wide supply voltage range from 8 V to 26 V, the STEVAL-CCA011V1 is versatile and can be used in a variety of audio systems, from small speakers to more demanding audio applications.

The TDA7491LP integrated in the STEVAL-CCA011V1 is designed to provide high output power, up to 2 x 10 W into 8 ohms, with excellent power efficiency. This makes it an ideal choice for battery-powered applications where power consumption is a critical factor. The amplifier also features low harmonic distortion and low noise levels, ensuring a clear and powerful audio experience.

The board comes equipped with a set of useful features such as standby and mute functions, which can be easily controlled via external signals. This allows for greater flexibility and power management in various audio system designs. Additionally, the TDA7491LP's advanced pop & click suppression ensures that the audio output is smooth and uninterrupted when powering on and off.

The compact size of the STEVAL-CCA011V1 makes it an excellent choice for space-constrained applications. Despite its small footprint, it does not compromise on performance, delivering rich and dynamic audio that can rival larger audio systems.

Overall, the STEVAL-CCA011V1 demonstration board is a powerful tool for developers and audio enthusiasts looking to explore the capabilities of the TDA7491LP audio amplifier. It provides a quick and easy way to evaluate the features and performance of the amplifier, simplifying the design process for audio systems.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess