EN
  • EN
  • DE

LIS302DLH

Part No LIS302DLH
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1000 (±2g) ~ 256 (±8g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number LIS302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-10052
Standard Package 490
Win Source Part Number 1226742-LIS302DLH
Ultra Librarian 3D Model Ultra Librarian LIS302DLH CAD Model

Description

The LIS302DLH from STMicroelectronics is a high-performance three-axis linear accelerometer with digital I2C/SPI serial interface standard output. This MEMS (Micro-Electro-Mechanical Systems) sensor features a compact and efficient low-power design, making it an ideal choice for mobile applications. The device is capable of measuring accelerations over a full-scale range of ±2g/±8g with outstanding output stability and high resolution.

Key Features

  • Interface: I2C/SPI digital output interface, which is compatible with a wide range of microcontrollers and is easy to integrate into various applications.
  • Full-Scale Range: User-selectable full scales of ±2g and ±8g allow the device to be tailored to the needs of various applications.
  • High Resolution: The LIS302DLH provides high-resolution motion detection for precise readings.
  • Low Power Consumption: Designed for power-sensitive applications, the accelerometer operates with low power consumption, extending battery life in portable devices.

Applications

The LIS302DLH is versatile and can be used in a wide array of applications, including:

  • Smartphones and Tablets
  • Gaming and Virtual Reality Input Devices
  • Impact Recognition and Logging Systems
  • Navigation and Telematics
  • Free-Fall Detection
  • Vibration Monitoring and Compensation

Technical Specifications

The device comes with a host of technical specifications that ensure its suitability for demanding applications:

  • Power Supply Range: 2.16 V to 3.6 V
  • Low Power Mode: down to 10 μA
  • Temperature Range: -40°C to +85°C
  • Embedded Features: Free-fall detection, 4D/6D orientation detection, click and double-click recognition

In conclusion, the LIS302DLH is a robust and reliable accelerometer that offers high performance and versatility for a multitude of applications. Its small footprint, low power consumption, and extensive feature set make it an excellent choice for motion-related functionalities in consumer electronics.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess