EN
  • EN
  • DE

MMA2206KEG

Part No MMA2206KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCELEROMETER 80G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Type Analog
Axis X
Acceleration Range ±80g
Sensitivity (mV/g) 20
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 715356-MMA2206KEG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2206KEG CAD Model

Description

Introducing the MMA2206KEG Accelerometer from NXP

The MMA2206KEG is a state-of-the-art accelerometer designed and manufactured by NXP Semiconductors, a leader in the field of sensing solutions. This high-performance device is engineered to provide precise and reliable motion sensing in a variety of applications, from automotive to industrial and beyond.

At the heart of the MMA2206KEG lies a capacitive micromachined accelerometer that offers exceptional vibration robustness and stability over temperature and time. This sensor is capable of measuring acceleration with a full-scale range of ±6g, making it versatile for a wide array of motion detection tasks.

The device features an analog output, providing a smooth signal that can be easily interfaced with analog-to-digital converters for further processing. The sensitivity of the MMA2206KEG is factory calibrated, which ensures consistent performance across different units, simplifying the design-in process and reducing time to market for products integrating this sensor.

One of the key advantages of the MMA2206KEG is its built-in temperature compensation. This feature allows the accelerometer to maintain its accuracy across a wide temperature range, ensuring reliable operation under varying environmental conditions. This makes it an ideal choice for applications that experience temperature fluctuations, such as in automotive or outdoor industrial equipment.

The compact and robust package of the MMA2206KEG, with its small footprint and low profile, is designed for space-constrained applications. It also offers improved shock survivability, which is critical for applications that may experience rough handling or impact events.

For designers and engineers looking to integrate reliable motion sensing into their projects, the MMA2206KEG from NXP provides a solution that combines performance, durability, and ease of integration. Whether it's for vehicle stability control, tilt sensing in industrial machinery, or activity monitoring devices, the MMA2206KEG is a choice that promises to deliver accurate and dependable results.

Overall, the NXP MMA2206KEG accelerometer is an excellent choice for those who require a high-quality, robust, and precision-based motion sensor for their next project or product development.

You May Also Be Interested in

Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $57.0056
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess