EN
  • EN
  • DE
  • IT

LIS2DHTR

Part No LIS2DHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V 14-Pin LGA T/R / ACCEL 2-16G I2C/SPI 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1000 (±2g) to 83 (±16g)
Bandwidth 0.5Hz to 672Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (2x2)
Win Source Part Number 140253-LIS2DHTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LIS2DH
Introduction Date November 25, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LIS2DHTR CAD Model

Description

LIS2DHTR Accelerometer by STMicroelectronics

The LIS2DHTR is a versatile, low-power, high-performance 3-axis "nano" accelerometer with digital I2C/SPI serial interfaces from STMicroelectronics. This MEMS sensor features ultra-low-power operational modes that allow advanced power saving and smart sleep-to-wakeup functions. The LIS2DHTR is specifically designed for mobile applications and consumer electronics where extended battery life is a critical requirement.

The device has user-selectable full scales of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz. The self-test capability allows the user to check the functioning of the sensor in the final application. Moreover, the LIS2DHTR includes high-resolution modes and an embedded FIFO (First In, First Out) buffer allowing the user to store data for host processor offloading, thereby reducing power consumption.

The LIS2DHTR's robust design and high shock survivability (up to 5000g) make it an ideal choice for a wide array of applications, including motion detection, impact recognition and logging, vibration monitoring and compensation, and intelligent power-saving for handheld devices. Its small form factor and low power consumption, combined with the feature-rich capabilities, provide a highly reliable and sophisticated accelerometer solution for advanced motion-based applications.

Key features of the LIS2DHTR include:

  • Analog supply voltage range from 1.71 V to 3.6 V
  • Independent IO supply (1.8 V)
  • Low power consumption down to 2 μA in low-power mode
  • ±2g/±4g/±8g/±16g dynamically selectable full scales
  • I2C/SPI digital output interface
  • 16-bit data output
  • Multiple operating modes for optimal power saving
  • Embedded FIFO for data storage and dynamic stream rate change
  • High shock survivability

The LIS2DHTR is available in a small thin plastic land grid array package (LGA) and is guaranteed to operate over an extended temperature range from -40 °C to +85 °C. This makes it a reliable choice for both industrial and consumer applications where efficiency and longevity are paramount.

You May Also Be Interested in

Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5929 $55.7515
80+ $1.3070 $104.5600
120+ $1.2661 $151.9320
165+ $1.2253 $202.1745
215+ $1.1844 $254.6460
285+ $1.0619 $302.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess