Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230969-DAC3808
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC3808 CAD Model

Description

The Intel DAC3808 is a high-speed, dual-channel digital-to-analog converter (DAC). It is designed for applications requiring high performance and precision. It supports a variety of data formats and clocking schemes, making it a versatile solution for various system architectures.

Applications:

  • Wireless communication systems
  • Medical imaging
  • Test and measurement equipment
  • Radar systems
  • Software-defined radios (SDR)

Features:

  • Dual-channel DAC
  • High sampling rate
  • High dynamic range
  • Multiple data formats supported
  • On-chip voltage reference
  • Low power consumption

Benefits:

  • Enables high-performance signal generation
  • Reduces system complexity and cost
  • Improves signal quality and accuracy
  • Offers flexibility in system design
  • Facilitates integration into various applications
  • Provides a stable and accurate voltage reference

Additional Details:

The DAC3808 operates with a specified supply voltage and temperature range. It typically includes features such as a serial peripheral interface (SPI) for configuration and control. The device is usually available in a surface-mount package to allow for efficient board assembly.

Further technical details will depend on the specific version or revision of the DAC3808 being used; consult the relevant Intel datasheet for precise parameters and specifications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 2POS 0.1 STACK T/H TIN / 2 Position Header Spacer Connector 0.100" (2.54mm) Tin Through Hole
Need more? Email Us
ECAD model for DW-02-09-T-S-330
Chilisin
Need more? Email Us
ECAD model for CS0805-91NJ-S
Rohm Semiconductor
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin UMT T/R
Lowest to $0.0721
ECAD model for DTC123YUAFRAT106
Panjit
Need more? Email Us
ECAD model for BC848C_ R2 _00001
Furniture of America
Louella Collection CM6210GYSFLV2PC 2-Piece Living Room Sets with Sofa and Loveseat in
Need more? Email Us
ECAD model for CM6210GYSFLV2PC
National Semiconductor (TI)
Circular Connector; No. of Contacts: 37; Series: MS27474; Body Material: Aluminum; Connecting Termination: Crimp;...
Need more? Email Us
ECAD model for DS1691AJ/883QS
Shindengen
60V, 5A, THD Schottky Barrier Diode with 90A Surge; E-Pack Package Type
Need more? Email Us
ECAD model for DE5S6M-7101
EPCOS (TDK)
Need more? Email Us
ECAD model for B39781-AM43A-P810
United Monolithic Semiconductors
Rf And Microwave Switch
Need more? Email Us
ECAD model for CHS5104-QAG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention