EN
  • EN
  • DE

LF85CV

Part No LF85CV
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 78868-LF85CV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF85CV CAD Model

Description

The LF85CV from STMicroelectronics is a robust, highly reliable low-dropout voltage regulator designed to deliver a fixed output of 5V. As a member of the LFxx series, this device is optimized to maintain stability and performance even under varying input voltage and load conditions. The LF85CV is an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: Offers a stable 5V output, which is essential for powering microcontrollers, sensors, and other digital ICs.
  • Dropout Voltage: Low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall efficiency.
  • Current Capability: Capable of supplying up to 500 mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown mechanism prevents damage due to overheating, enhancing the regulator's reliability and lifespan.
  • Short Circuit Protection: Built-in short circuit protection safeguards the device and the load from potential damage caused by output short circuits.

Applications

The LF85CV is versatile and can be used in various applications, including:

  • Battery-powered devices, where power efficiency is critical.
  • Automotive electronics that require stable voltage in a fluctuating power environment.
  • Consumer electronics such as personal media players, cameras, and handheld gaming devices.
  • Industrial control systems where precision and reliability are necessary.

Package and Quality

STMicroelectronics packages the LF85CV in a robust TO-220 package, which is designed for easy mounting on printed circuit boards and is capable of handling higher levels of heat dissipation. The device meets stringent quality standards, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

The LF85CV voltage regulator from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable, high-performance power management solution. Its combination of low dropout voltage, thermal protection, and short circuit protection, along with a fixed 5V output, makes it a versatile component for numerous electronic applications.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess