Products specifications Report Issue?

Win Source Part Number 1015256-STTH2002C6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTH2002C6 CAD Model

Description

The STTH2002C6 is a high-performance ultrafast diode, designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the rigorous demands of high efficiency converters and freewheeling diodes in switching applications.

Key Features

  • Voltage Ratings: The STTH2002C6 has a repetitive peak reverse voltage (V<sub>RRM) of 600V, making it suitable for high voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 20A, this diode can handle significant current, ideal for heavy-duty operations.
  • Ultrafast Recovery Time: The device boasts an extremely fast recovery time, typically less than 35ns, which minimizes energy loss and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and enhances thermal efficiency.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and robustness in harsh conditions.
  • TO-220AB Package: Housed in a TO-220AB package, the STTH2002C6 is easy to install and offers good thermal performance.

Applications

The STTH2002C6 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • High-frequency rectifiers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH2002C6 ultrafast diode is built with the company's advanced technology, ensuring high reliability and performance consistency. It is designed to meet stringent industry standards, making it a preferred choice for professionals seeking efficient and durable components for their electronic designs.

Conclusion

Whether you're designing a power supply unit, working on a high-speed switching circuit, or need a reliable component for power conversion, the STTH2002C6 from STMicroelectronics offers the performance and reliability required for your high-efficiency applications.

You May Also Be Interested in

Halo Electronics Inc
Need more? Email Us
ECAD model for SMD6STRMWH
Samsung
Lowest to $16.0859
ECAD model for S3C8245AH8TW85
NXP / Nexperia
Telecom Cellular Rf Front End Circuit PQFP48
Need more? Email Us
ECAD model for SA1921BE
Samtec Inc.
CONN RCPT 72POS 0.05 GOLD PCB / 72 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-136-01-S-D
Freescale Semiconductor - NXP
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Need more? Email Us
ECAD model for S9S08AW60CPUE
Cypress Semiconductor Corp
NOR Flash Nor
Need more? Email Us
ECAD model for S99FL128SDSMFBG00
NXP / Nexperia
1-CHANNEL Power Supply Support Ckt PDSO5
Need more? Email Us
ECAD model for SA56615-46D
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S98FL256SDSMFBG00-00B
Taiwan Semiconductor
3A, 200V, Standard Recovery Rectifier
Need more? Email Us
ECAD model for S3D-02 R6

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention