EN
  • EN
  • DE

ISP1563BM

Part No ISP1563BM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Description Low Speed/Full Speed/High Speed Host Controller USB 2.0/USB1.1 3.3V 128-Pin LQFP / Hi-Speed Universal Serial Bus PCI Host Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 084977-ISP1563BM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISP1563BM
Introduction Date August 04, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISP1563BM CAD Model

Description

STMicroelectronics ISP1563BM USB 2.0 Host Controller

The ISP1563BM from STMicroelectronics is a highly integrated USB 2.0 host controller that caters to the increasing demand for high-speed data transfer and connectivity in modern electronic devices. This versatile controller is designed to manage USB data streams with efficiency and reliability, making it an ideal choice for a wide range of applications such as desktop and laptop computers, docking stations, monitors, and embedded systems.

At the heart of the ISP1563BM lies a sophisticated core that supports High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates, ensuring compatibility with various USB devices. This controller is designed with a high-performance data transfer engine that provides optimized bandwidth allocation for each connected device, ensuring smooth and efficient operation even with multiple devices connected simultaneously.

The ISP1563BM comes equipped with a flexible interface that can be easily integrated into a variety of host system architectures. Its advanced features include support for up to 32 downstream ports, an integrated physical layer (PHY), and a Serial Interface Engine (SIE) that simplifies USB protocol handling. Additionally, the controller offers built-in support for isochronous, interrupt, bulk, and control transfer types, which are essential for handling diverse USB device requirements.

STMicroelectronics has designed the ISP1563BM with a focus on power efficiency and robustness. It includes power management features such as support for selective suspend to conserve power when the USB is not actively transferring data. Moreover, the controller is engineered to withstand electrical noise and signal integrity challenges, ensuring reliable connectivity in electrically noisy environments.

The ISP1563BM is available in a compact package, making it suitable for space-constrained applications. It also comes with comprehensive technical support and documentation from STMicroelectronics, which includes reference designs, application notes, and software drivers to facilitate rapid development and deployment.

In summary, the ISP1563BM USB 2.0 host controller is a feature-rich and versatile solution that delivers the performance, compatibility, and reliability required for today's high-speed connectivity solutions.

You May Also Be Interested in

Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $3.3622
Intersil
Need more? Email Us
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.8519 $171.8519
2+ $154.0741 $308.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess