EN
  • EN
  • DE

STA515A

Part No STA515A
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096675-STA515A
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA515A CAD Model

Description

Product Overview: STA515A from STMicroelectronics

The STA515A represents a cutting-edge audio amplifier solution from STMicroelectronics, a global leader in semiconductor technology. This high-efficiency, quad-channel, class-D power amplifier is designed to deliver exceptional audio performance for a variety of applications, including home theater systems, active speakers, and high-fidelity audio setups.

Key Features

  • Amplifier Class: The STA515A operates as a class-D amplifier, which ensures high power efficiency and reduced heat dissipation, making it ideal for compact and energy-conscious designs.
  • Output Power: It boasts an impressive output power capability, capable of driving up to 100 watts per channel into 6 ohms loads, ensuring robust and dynamic audio reproduction.
  • Channel Configuration: This quad-channel configuration allows for flexible speaker setups, including bi-amping and multi-room audio systems.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the STA515A ensures clear and detailed sound, minimizing background noise and distortion for a pristine listening experience.
  • Advanced Protection: The STA515A is equipped with a suite of protection features, including short-circuit protection, thermal overload protection, and a clip detector, to ensure reliable operation under various conditions.

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range, accommodating various power supply designs.
  • Efficiency: High efficiency not only reduces energy consumption but also minimizes the need for bulky heatsinks, allowing for more compact end-product design.
  • THD+N: Low total harmonic distortion plus noise (THD+N) ensures high-fidelity audio playback, preserving the integrity of the original sound.

Applications

The versatility of the STA515A makes it suitable for a broad spectrum of audio applications. Its high power output and efficiency make it an excellent choice for home theater systems, demanding audiophile speakers, and professional audio equipment. Additionally, it can be used in active speaker designs and multi-channel audio systems, providing designers with a flexible and high-performance audio amplification solution.

Conclusion

In summary, the STA515A from STMicroelectronics is a high-performance, efficient, and reliable audio amplifier that offers superior sound quality for a wide range of applications. Its advanced features and robust protection mechanisms make it a top choice for audio enthusiasts and professionals alike looking for uncompromised audio performance.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess