EN
  • EN
  • DE

L05173

Part No L05173
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72242-L05173
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L05173 CAD Model

Description

STMicroelectronics Product L05173 Overview

The L05173 from STMicroelectronics is a state-of-the-art microcontroller that delivers high performance and energy efficiency for a wide range of applications. This product is part of the STM32 family, which is renowned for its robust design and versatile features that cater to the needs of advanced electronics.

Key Features

  • Core: The L05173 is built around a 32-bit ARM Cortex-M0+ core, which provides a perfect balance between power consumption and processing capability. The Cortex-M0+ core is designed for operations that require efficient energy management without compromising on computational power.
  • Memory: It comes with a generous set of onboard memory options, including up to 64KB of Flash memory and up to 8KB of RAM, ensuring ample space for complex programs and data storage.
  • Energy Efficiency: With its ultra-low-power design, the L05173 is optimized for battery-powered and energy-sensitive applications. It features several power-saving modes, including a low-power run mode, sleep mode, and a range of standby modes with fast wake-up times.
  • I/O Ports: A variety of input/output ports are available, providing flexibility in peripheral connectivity. This allows the microcontroller to interface with sensors, actuators, and other components in embedded systems.
  • Analog Features: The L05173 includes analog peripherals such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and ultra-fast comparators, enhancing its capability to handle analog signals in real-time applications.
  • Communication Interfaces: It supports multiple communication protocols including I2C, USART, SPI, and CAN, which facilitates easy integration into existing systems and simplifies the addition of wireless or wired communication capabilities.
  • Development Support: STMicroelectronics provides comprehensive development support for the L05173 with software libraries, development kits, and a supportive community that can help reduce development time and cost.

Applications

The versatility of the L05173 makes it suitable for a broad range of applications, such as industrial control systems, home automation, smart sensors, medical devices, and energy management systems. Its robust feature set and energy efficiency make it an ideal choice for designers looking to create sophisticated and reliable products.

Overall, the L05173 from STMicroelectronics is a powerful microcontroller that offers a rich set of features and capabilities, making it a top choice for engineers and developers working on cutting-edge embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 808 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess