EN
  • EN
  • DE

LF355DT

Part No LF355DT
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069400-LF355DT
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF355DT CAD Model

Description

STMicroelectronics LF355DT Operational Amplifier

The LF355DT from STMicroelectronics is a high-performance, low-noise operational amplifier that has been designed to offer a perfect balance between several key features, making it suitable for a wide range of applications in the electronics industry. This device is part of the LFx5x series of monolithic JFET input operational amplifiers, which are well-known for their low input bias and offset currents as well as high slew rate.

Key Features:

  • Low Input Bias Current: The LF355DT boasts an exceptionally low input bias current, which is ideal for high-impedance sensor amplification and precise data acquisition systems.
  • High Slew Rate: With a high slew rate, this operational amplifier can handle rapid changes in input signals without distortion, making it suitable for video processing and communication systems.
  • Wide Bandwidth: The device provides a wide bandwidth, which allows for a broad range of frequencies to be amplified without degradation, ensuring high fidelity in audio applications and signal processing.
  • Low Noise: The LF355DT is characterized by its low noise performance, which is critical for precision instrumentation and sensitive audio equipment.
  • Low Total Harmonic Distortion (THD): This operational amplifier has a low THD, which is crucial for maintaining the integrity of the original signal in high-fidelity audio systems and other applications where signal quality is paramount.

Applications:

The LF355DT is versatile and can be used in a variety of applications, including:

  • High-quality audio pre-amplification
  • Active filters and signal conditioning
  • Data acquisition systems
  • Instrumentation and laboratory equipment
  • Medical equipment
  • Analog-to-digital converters

Package and Quality:

The LF355DT comes in a SO-8 package, which is a small-outline package that is suitable for surface-mount technology, making it easy to integrate into a variety of circuit boards. STMicroelectronics ensures that their products meet high-quality standards, and the LF355DT is no exception, providing reliable and consistent performance for both industrial and consumer applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess