EN
  • EN
  • DE

MP-LDE06-20B05

Part No MP-LDE06-20B05
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Power Supply, Ac-Dc, 5V, 1.2A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069213-MP-LDE06-20B05
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-LDE06-20B05 CAD Model

Description

The MP-LDE06-20B05 is a DC-DC converter module manufactured by Multicomp. It's designed to provide a stable and regulated output voltage from a DC input voltage. These converters are widely used in various electronic applications to ensure that different components receive the correct power supply levels.

Applications:

  • Embedded Systems: Powering microcontrollers, sensors, and other components in embedded systems.
  • Industrial Automation: Providing stable power for control systems, PLCs, and other industrial equipment.
  • Telecommunications: Used in telecom equipment, such as routers and switches, to regulate power.
  • Medical Devices: Powering sensitive electronic components in medical equipment, ensuring accurate and reliable operation.
  • Renewable Energy Systems: Converting voltage levels in solar panels and wind turbines.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a different DC output voltage.
  • Regulated Output: Provides a stable and consistent output voltage, even with variations in input voltage or load.
  • High Efficiency: Minimizes power loss during conversion, maximizing energy efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Overcurrent Protection: Protects the converter and connected components from damage due to excessive current.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic components by providing a consistent voltage.
  • Energy Efficiency: Reduces energy consumption and minimizes heat generation.
  • Protection Against Damage: Prevents damage to the converter and connected components due to overcurrent or overvoltage.
  • Easy Integration: Compact size and standard pinout simplify integration into existing circuits.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.

Additional Details:

The MP-LDE06-20B05 typically operates with a specific input voltage range and provides a fixed output voltage. Key specifications include the input voltage range, output voltage, output current, efficiency, and operating temperature range. It also includes protection features such as overcurrent protection, overvoltage protection, and short-circuit protection. The module is designed to meet industry standards for safety and electromagnetic compatibility (EMC). Proper heat sinking may be required to ensure optimal performance and prevent overheating. The converter is built with high-quality components to ensure long-term reliability and stable operation. Consideration should be given to the ripple and noise characteristics to ensure it meets the application's requirements. Detailed datasheets typically outline the specific performance parameters and recommended operating conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess