The AP9563M is a P-channel enhancement mode MOSFET manufactured by VBsemi. It is designed for power management and load switching applications. This MOSFET features a low on-resistance and fast switching speed, making it suitable for efficient power conversion.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Surface Mount Package
Benefits
- Improved Power Efficiency
- Reduced Power Loss
- Simplified Thermal Management
- Extended Battery Life in Portable Applications
Detailed Specifications
The AP9563M typically features a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to -6.2A. The on-resistance (RDS(on)) is typically 35mΩ at VGS = -10V. The device is commonly available in a SOP-8 package, enabling efficient heat dissipation. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed to minimize power losses and improve system performance, making it a reliable choice for a variety of power applications. Its robust design and compatibility make it ideal for use in modern electronic devices where efficiency and reliability are crucial.