Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Part Number Series STP16C
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800928-STP16CPP05XTTR
Ultra Librarian 3D Model Ultra Librarian STP16CPP05XTTR CAD Model

Description

The STP16CPP05XTTR is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by STMicroelectronics. This powerful and efficient IC is specifically engineered to drive LED arrays and is an ideal solution for a wide range of applications including signage, backlighting, and decorative LED lighting. Its compact TSSOP package makes it suitable for space-constrained applications while providing robust performance.

Key Features

  • Output Current Regulation: The STP16CPP05XTTR features a 16-channel constant current sink output, which ensures uniform brightness across all connected LEDs. The output current can be set from 5 mA up to 100 mA per channel, allowing for precise control of the light intensity.
  • Enhanced Thermal Performance: With an extended temperature range, this IC can operate reliably from -40°C to +125°C, making it suitable for harsh environments and ensuring consistent performance under varying temperature conditions.
  • Error Detection: The device includes open and shorted LED error detection functionalities, which helps in enhancing the reliability and longevity of the LED array by promptly identifying and addressing any malfunctions.
  • Flexible Control: It supports both serial and parallel data input, enabling designers to choose the most suitable method for their application. Additionally, the IC allows for easy brightness adjustment through an external resistor or via the serial interface.
  • Energy Efficient: The STP16CPP05XTTR is designed with low voltage operation in mind, reducing power consumption and heat dissipation, which is critical for maintaining the efficiency and lifespan of LED arrays.

Applications

The versatility of the STP16CPP05XTTR LED driver IC makes it an excellent choice for a diverse array of lighting applications. It is particularly well-suited for creating sophisticated lighting effects in architectural and ambient lighting installations. Additionally, it is commonly used in display boards, channel letters, and commercial lighting fixtures where consistent and reliable LED performance is crucial.

Summary

With its robust feature set, including constant current output, thermal protection, and error detection, the STP16CPP05XTTR from STMicroelectronics is an exceptional LED driver solution that offers reliability, flexibility, and energy efficiency. It is designed to meet the challenging demands of modern LED lighting systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Exar Corporation
Lowest to $4.3012
ECAD model for IML8684NL-ADJ-TR
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $11.2557
ECAD model for BD8113EFV
Exar Corporation
Lowest to $4.2766
ECAD model for IML8684BP-ADJ-TR
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
Exar Corporation
Lowest to $3.4272
ECAD model for IML8683BP-ADJ-TR
Maxim Integrated
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Lowest to $1.9557
ECAD model for MAX16822AASA+
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A6282ELPTR
Fairchild/ON Semiconductor
Lowest to $0.7529
ECAD model for FL7732M
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR 4.5A 9SIP / LED Driver IC 1 Output DC DC Regulator Dimming 4.5A 9-SIP
Need more? Email Us
ECAD model for FLS1600XS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1423 $74.9805
75+ $1.7580 $131.8500
115+ $1.7028 $195.8220
160+ $1.6481 $263.6960
205+ $1.5931 $326.5855
275+ $1.4283 $392.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention