EN
  • EN
  • DE

LCP1521RL

Part No LCP1521RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295563-LCP1521RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1521RL CAD Model

Description

The LCP1521RL from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the needs of modern electronic applications. This product stands out for its integration of advanced technologies that enable it to deliver exceptional performance and reliability.

Key Features

  • High Precision: The LCP1521RL is built to offer high precision in its operations, which is crucial for applications requiring accurate measurements and control.
  • Low Power Consumption: Energy efficiency is at the core of this device, making it ideal for battery-powered applications where power conservation is critical.
  • Durable Construction: Manufactured with STMicroelectronics' robust technology, the LCP1521RL is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small form factor of the LCP1521RL allows it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the LCP1521RL makes it suitable for a wide range of applications. Some of the typical use cases include:

  • Industrial control systems
  • Portable and wearable devices
  • Medical equipment
  • Automotive electronics
  • Telecommunications

Technical Specifications

STMicroelectronics ensures that the LCP1521RL meets the highest technical standards, providing detailed specifications for designers and engineers to incorporate it into their projects effectively. Some of the notable specifications include:

  • Operating voltage range
  • Temperature range
  • Output current capabilities
  • Package type and dimensions

Quality and Support

STMicroelectronics is committed to delivering not only high-quality products but also comprehensive support. Customers of the LCP1521RL can rely on the company's extensive technical documentation, development resources, and customer service to ensure successful integration and use of this component in their solutions.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess