EN
  • EN
  • DE

L99PM72GXPTR

Part No L99PM72GXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC ADV PWR MGMT SYSTEM PWRSSO36 / Power Management IC to Automotive 36-Pin PowerSSO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Automotive
Operating Supply Current 6mA
Operating Supply Voltage 6 V ~ 18 V
Operating Temperature Range -40°C ~ 130°C
Mounting SMD
Package 36-PowerFSOP (0.295", 7.50mm Width)
Manufacturer Package PowerSSO-36
Win Source Part Number 778237-L99PM72GXPTR
Popularity Medium
Supply and Demand Status Limited
Family Name L99PM72
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian L99PM72GXPTR CAD Model

Description

The STMicroelectronics L99PM72GXPTR is a highly integrated, advanced automotive power management system designed to cater to the latest requirements of vehicle power supply systems. This multifunctional device is engineered to manage and control various power functions within the vehicle, making it an essential component for modern automotive designs.

Key Features

  • Multiple Output Regulators: The device is equipped with various output regulators, including high-side drivers and buck regulators, which provide stable and efficient power supply to the different electronic components of the vehicle.
  • Advanced Diagnostics: It features comprehensive diagnostic capabilities that monitor the system's performance, ensuring reliability and safety by detecting and reporting any potential issues.
  • Programmable Flexibility: The L99PM72GXPTR is programmable, allowing customization to meet specific application requirements, and can be tailored to suit a wide range of automotive power management needs.
  • Robust Protection: The device includes several protection features such as overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the electronic systems from various potential damages.

Applications

With its versatile and robust design, the L99PM72GXPTR is suitable for a variety of automotive applications:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Telematics units
  • Other automotive power management solutions

Technical Specifications

The L99PM72GXPTR operates over a wide supply voltage range, making it compatible with various automotive battery configurations. The device is packaged in a PowerSSO-36, which is designed for optimal heat dissipation and space-saving on the PCB.

Conclusion

The STMicroelectronics L99PM72GXPTR represents a state-of-the-art solution for automotive power management. Its combination of power efficiency, diagnostic capabilities, and protective features make it a reliable and versatile choice for vehicle manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2805 $56.4025
11+ $9.2558 $101.8138
17+ $8.9666 $152.4322
24+ $8.6773 $208.2552
30+ $8.3881 $251.6430
40+ $7.5204 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess