EN
  • EN
  • DE

AC320100

Part No AC320100
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DAUGHTER CARD AUD CODEC AK4642EN / AK4642 Audio Processing Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Audio
Function Audio Processing
Utilized IC / Part AK4642
Supplied Contents Board(s)
Base Product Number AC320100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 47322-AC320100
Ultra Librarian 3D Model Ultra Librarian AC320100 CAD Model

Description

The Microchip Technology AC320100 is a versatile and powerful development board designed to facilitate the development of applications using Microchip's 32-bit microcontrollers. This development tool is an ideal platform for engineers and developers who require a robust hardware environment for prototyping and testing their projects.

Key Features

  • 32-bit Microcontroller Support: The AC320100 is compatible with a wide range of 32-bit microcontrollers from Microchip, allowing for flexible and scalable designs.
  • Integrated Debugger: With an onboard debugger, developers can easily program and debug their applications directly on the board, streamlining the development process.
  • Expansion Headers: The development board includes expansion headers that provide access to the microcontroller's I/Os, making it easy to connect to external peripherals and modules.
  • USB Connectivity: The board features a USB interface for power and communication, ensuring easy connectivity with a PC or other USB host devices.
  • Power Options: Flexible power options are available, including via USB or an external power supply, to suit various application requirements.

Applications

The AC320100 development board is suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive and transportation
  • Home automation
  • Medical devices

Why Choose the AC320100?

Choosing the AC320100 development board from Microchip Technology means investing in a reliable and high-performance tool that accelerates the development cycle. Its compatibility with various microcontrollers, integrated debugging capabilities, and expansion options make it a comprehensive solution for professionals seeking to bring their innovative ideas to life efficiently. Whether you are working on a simple prototype or a complex system, the AC320100 provides the flexibility and functionality needed to succeed in today's fast-paced technology landscape.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess