Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564030-APT30D60BCTG
Ultra Librarian 3D Model Ultra Librarian APT30D60BCTG CAD Model

Description

Microchip Technology's APT30D60BCTG - Power MOSFET

The APT30D60BCTG is a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to cater to the demanding needs of modern power conversion applications, offering a perfect blend of low on-resistance and high switching performance.

Key Features:

  • Device Type: Silicon Carbide (SiC) Schottky Diode
  • Voltage Rating: 600V, providing robust operation for high-voltage applications.
  • Current Capacity: 30A, ensuring adequate current handling capabilities for a wide range of power applications.
  • Package Type: TO-247, known for its high power dissipation and ease of mounting on heat sinks.
  • Configuration: Dual Common Cathode, which allows for flexibility in design and the potential for reduced component count in circuits.
  • Zero Reverse Recovery Charge: This feature minimizes switching losses and improves overall efficiency, making it ideal for high-frequency operations.
  • Temperature Range: Operational over a wide temperature range, ensuring reliability in various environmental conditions.

Applications:

The APT30D60BCTG is suitable for a variety of applications, including but not limited to:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging systems
  • Solar inverters and photovoltaic (PV) systems
  • High-frequency power converters

Benefits:

With its robust construction and high-performance characteristics, the APT30D60BCTG offers multiple benefits to designers:

  • Enhanced efficiency due to reduced conduction and switching losses.
  • Improved thermal performance, leading to higher reliability and longer device lifespan.
  • Reduced electromagnetic interference (EMI), which is critical in sensitive electronic applications.
  • Compatibility with standard gate driving voltages, facilitating easy integration into existing designs.

The APT30D60BCTG from Microchip Technology stands out as an exemplary component for power management solutions, offering designers a high-quality, durable, and efficient option for their circuit designs.

You May Also Be Interested in

Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1522 $60.6088
9+ $12.4326 $111.8934
13+ $12.0441 $156.5733
18+ $11.6555 $209.7990
23+ $11.2670 $259.1410
30+ $10.1015 $303.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention