EN
  • EN
  • DE

LV47009P-E

Part No LV47009P-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP BTL 41W 4CH HZIP25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Not For New Designs
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 24W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 16 V
Features Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-HZIP
Dimension 25-SSIP
Win Source Part Number 041272-LV47009P-E
Ultra Librarian 3D Model Ultra Librarian LV47009P-E CAD Model

Description

ON Semiconductor LV47009P-E Audio Power Amplifier

The LV47009P-E from ON Semiconductor is a high-performance audio power amplifier designed for top-tier audio applications. This versatile semiconductor device is engineered to deliver exceptional sound quality with high power efficiency, making it an ideal choice for a wide range of consumer electronics, including home theater systems, Hi-Fi audio setups, and active speakers.

Featuring a multi-channel configuration, the LV47009P-E provides ample flexibility for designers to create sophisticated audio systems that require multiple output channels. The integrated circuit is capable of driving a significant amount of power into speakers, ensuring that audio is delivered with clarity, depth, and richness that can satisfy even the most discerning audiophiles.

At the heart of the LV47009P-E lies ON Semiconductor's advanced technology that not only enhances audio performance but also promotes energy efficiency. This is particularly beneficial for applications where power consumption is a critical consideration. The device operates over a wide supply voltage range, providing designers with the versatility needed to incorporate it into various system designs without the need for additional power regulation components.

The LV47009P-E is housed in a compact package that is designed to minimize space on a printed circuit board (PCB), an essential feature for modern electronics where space is at a premium. Despite its small footprint, the device does not compromise on performance or reliability. It is built to withstand the rigors of continuous operation in consumer electronics, ensuring long-term stability and operation.

In summary, the LV47009P-E from ON Semiconductor is a top-of-the-line audio power amplifier that offers a perfect blend of power, performance, and efficiency. With its multi-channel capability, wide voltage range, and compact design, this integrated circuit stands out as a superior choice for creating high-quality audio systems that aim to deliver an immersive listening experience.

Key Features:

  • High-performance audio amplification
  • Multi-channel output for flexible audio system design
  • Energy-efficient operation
  • Wide supply voltage range
  • Compact packaging for space-constrained applications
  • Robust construction for long-term reliability

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5209 $60.7299
26+ $4.5299 $117.7774
40+ $4.3890 $175.5600
55+ $4.2469 $233.5795
71+ $4.1049 $291.4479
95+ $3.6810 $349.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess