Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 130°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 124774-L99PM62XP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L99PM62XP CAD Model

Description

The L99PM62XP, a sophisticated power management integrated circuit (IC) from STMicroelectronics, is engineered to cater to the demanding requirements of automotive applications. This versatile device is designed to provide a comprehensive solution for the power management and control within automotive modules, particularly those related to body control modules and gateway systems.

Key Features

  • Advanced Power Management: The L99PM62XP offers a wide range of voltage regulators and power switches to manage various power domains within automotive systems efficiently.
  • Multiple Regulated Outputs: It includes multiple voltage regulators with both buck and linear types to provide stable and regulated power outputs for different components.
  • Enhanced Safety Features: With its built-in safety mechanisms, the device ensures protection against overcurrent, overvoltage, and overtemperature conditions, enhancing the reliability of the automotive systems it is used in.
  • Communication Interfaces: The IC integrates CAN and LIN transceivers for communication within the vehicle's network, facilitating easy integration and data exchange with other modules.
  • Configurable Outputs: The outputs of the L99PM62XP are highly configurable, allowing for flexibility in application design and implementation.

Applications

Designed for automotive environments, the L99PM62XP is ideal for a range of applications, including:

  • Body Control Modules
  • Gateway Systems
  • Power Distribution Units
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

The L99PM62XP is built to withstand the harsh conditions of automotive applications, with a wide operating temperature range and robust packaging. It complies with automotive quality standards, ensuring long-term reliability and performance.

Conclusion

The L99PM62XP from STMicroelectronics is a cutting-edge power management solution that brings together efficiency, flexibility, and safety features, making it an excellent choice for modern automotive applications that require reliable and high-performance power management capabilities.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 5A PG-TSDSO-14-22
Lowest to $1.0926
ECAD model for BTS70202EPAXUMA1
Infineon Technologies
MOSFET N-CH 75V 375A DIRECTFET / N-Channel 75 V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Lowest to $28.7273
ECAD model for AUIRF7759L2TR
Linear Technology
IC SUPERCAP CHARGER 150MA 10DFN
Lowest to $7.4100
ECAD model for LTC3225EDDB#TRMPBF
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-DSO-14-47-EP
Lowest to $2.5114
ECAD model for BTS50201EKAXUMA1
Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY
Texas Instruments
IC WIRELESS PWR TX 64VQFN / Wireless Power Transmitter PMIC 64-VQFN (9x9)
Lowest to $14.7164
ECAD model for BQ500215RGCR
Analog Devices Inc.
QUAD 30A OR SINGLE 120A UMODULE / Processor PMIC 330-BGA (22x15)
Lowest to $279.0735
ECAD model for LTM4681EY#PBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention