EN
  • EN
  • DE

18250148

Part No 18250148
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166312-18250148
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 18250148 CAD Model

Description

The STMicroelectronics 18250148 is an advanced, high-performance integrated circuit that has been meticulously designed to meet the rigorous demands of modern electronic applications. This component is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency, reliability, and cutting-edge technology.

Key Features

  • High Integration: The 18250148 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Energy Efficient: With energy-saving features, this product is ideal for applications where power consumption is a critical factor, such as portable devices and battery-operated systems.
  • Durability: Built to withstand harsh conditions, the 18250148 maintains its performance over a wide temperature range and is resistant to electrical and mechanical stress.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the 18250148 provides improved performance characteristics, such as faster switching speeds and lower leakage currents.

Applications

The versatility of the STMicroelectronics 18250148 makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Quality & Reliability Meets STMicroelectronics Standards

The STMicroelectronics 18250148 is a robust, versatile component that offers a balance between performance and power consumption, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Microchip Technology
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention