EN
  • EN
  • DE

STCC05-BD4

Part No STCC05-BD4
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTRLR AC PWR APPLIANCE 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Home Appliance
Operating Supply Current 1.3mA
Supply Voltage - Operating 7 V to 18 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 066301-STCC05-BD4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCC05-BD4 CAD Model

Description

The STCC05-BD4 is a state-of-the-art integrated circuit from STMicroelectronics, designed to provide a highly efficient power management solution for battery chargers and power adapters. This product is an optimal choice for applications that require a compact, high-performance, and energy-efficient power supply solution.

Key Features

  • High Precision: The STCC05-BD4 offers high precision in voltage and current regulation, ensuring the safety and longevity of the battery being charged.
  • Integrated Functions: It includes an array of integrated functions such as over-voltage protection, under-voltage lockout, thermal shutdown, and a built-in charge timer for comprehensive safety and performance.
  • Adaptive Charging: The device supports adaptive charging algorithms to optimize charging time and efficiency based on the connected battery's characteristics.
  • Low Standby Power: Designed with energy conservation in mind, the STCC05-BD4 features a low standby power consumption, which is essential for meeting modern energy-saving standards.
  • Wide Input Voltage Range: It can operate across a broad input voltage range, making it suitable for a variety of power sources and global applications.

Applications

The STCC05-BD4 is versatile and can be implemented in a range of applications, including but not limited to:

  • Smartphone and tablet battery chargers
  • Portable media player charging docks
  • Power tools with rechargeable batteries
  • Other portable devices requiring efficient charging solutions

Product Specifications

The device is packaged in a compact form factor and is built to deliver robust performance while maintaining a low thermal footprint. The technical specifications of the STCC05-BD4 ensure compatibility with a wide range of battery technologies and the ability to withstand the rigors of daily use in various consumer electronics.

Conclusion

Overall, the STCC05-BD4 from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Whether for personal electronics or industrial applications, this integrated circuit stands out as a top-tier choice for designers and manufacturers seeking a superior power management solution.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess